Single Ended Probe Pin
Outer Dia. 2.0mm/0.0787" or larger
Preload 0.17N(17gf)
0.98N(100gf) at 1.0mm travel
Full travel 1.2mm
Current max 2.0A
| JC Cherry, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 8YJ20104 |
| Product Name | Single Ended Probe Pin |
| Product Type | IC Socket; Pin Probes |