JC Cherry, Inc. Datasheets for PCB Pins and Receptacles
PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors.
PCB Pins and Receptacles: Learn more
| Product Name | Notes |
|---|---|
| 8Y254B Spring Probe Pins Outer Dia. 1.82mm Solder Dip Type 0.93N(95gf) at 1.0mm travel Full travel 2.8mm Current rating 4.0A | |
| High Current Full Thread Socket Pins ●Fixing to panels with nut. ●Both side are insertable. ●Material: Louver: Beryllium-Copper, Gold plating over Ni plating Sleeve: Brass, Gold plating over Ni plating... | |
| High Current Socket Pin Panel Mount ●Provides +/-0.8mm (0.0331") floating in X and Y directions. ●We have use experience up to 150A. Please contact us for more information. | |
| High Current Socket Pins Thread Type ●Screwing it into panels, or fixing to panels with nut. ●Material: Louver: Beryllium-Copper, Gold plating over Ni plating Sleeve: Brass, Gold plating over Ni... | |
| Louver Type Socket Pins Acceptable plug: Dia. 0.60, 0.76mm/0.023", 0.036" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your... | |
| Louver Type Socket Pins Acceptable plug: Dia.0.40mm/0.016" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.0.45 - 0.50mm/0.018" - 0.02" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. | |
| Louver Type Socket Pins Acceptable plug: Dia.0.45mm/0.018" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.0.76 - 0.94mm/0.029" - 0.037" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. | |
| Louver Type Socket Pins Acceptable plug: Dia.0.76mm/0.036" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.0.90mm/0.0354" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.1.00 - 1.23mm/0.039" - 0.048" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. | |
| Louver Type Socket Pins Acceptable plug: Dia.1.00mm/0.039" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.1.00mm/0.039" Crimp Size: AWG#20 ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your... | |
| Louver Type Socket Pins Acceptable plug: Dia.1.50mm/0.059" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.1.50mm/0.059" Crimp Size: AWG#16 ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your... | |
| Louver Type Socket Pins Acceptable plug: Dia.2.00mm/0.079" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.2.50mm/0.098" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.3.46mm/0.136" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Acceptable plug: Dia.3.60mm/0.142" ●Louver has reliable structure with beryllium copper, heat treated. ●Low contact resistance and high current rating. ●High mating/unmating durability. ●Your custom products welcome. | |
| Louver Type Socket Pins Cable Soldering Type Acceptable plug: Dia.1.00mm/0.039" Wire: AWG#22 0.3mm (Reference) ●High Current Socket Pin can be soldered to PCB or cable. ●Can be used with press-fitting... | |
| Louver Type Socket Pins Cable Soldering Type Acceptable plug: Dia.1.50mm/0.059" Wire: AWG#20 0.5mm (Reference) ●High Current Socket Pin can be soldered to PCB or cable. ●Can be used with press-fitting... | |
| Louver Type Socket Pins PCB Press-Fitting Type Acceptable plug: Dia.1.50mm/0.059" PCB Hole Size: φ1.1+/-0.05 (Reference) ●High Current Socket Pin can be soldered to PCB or cable. ●Can be used with... | |
| Louver Type Socket Pins PCB Press-Fitting Acceptable plug: Dia.1.00mm/0.039" PCB Hole Size: Dia.0.9+/-0.05 (Reference) ●High Current Socket Pin can be soldered to PCB or cable. ●Can be used with press-fitting... | |
| Medium Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ | |
| Plug Pins Current Rate: 13A at 25℃(AWG20) Acceptable Plug: Dia. 1.6/0.063" Acceptable Wire: AWG#20 to #22 0.3mm² to 0.5mm² | |
| Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature: -55 to 150℃ | |
| Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification Operating Temperature: -55 to 150℃ | |
| Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating S: Silicone Seal ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature:... | |
| Small Size Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating SL: Silicone Seal ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating Temperature:... | |
| Small Size Socket Pin High Temperature ●Material: Sleeve: Brass Gold over Ni plating Contact: High Temperature Copper Alloy, Heat Treated, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 250℃ | |
| Small Size Socket Pin Thru Hole Socket Pin with Silicone Seal ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ | |
| Small Size Socket Pin Thru Hole Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Contact Resistance: less than 15mΩ (Standard Specification) Operating... | |
| Small Size Socket Pin With Silicone Seal Acceptable Plug: Dia.0.30 - 0.52mm/0.012" - 0.020" *Support with various dimensions to fit in different using environment. *Support various industries. *Able to customized. | |
| Socket Pins Current Rate: 13A at 25℃(AWG20) Acceptable Plug: Dia. 1.6/0.063" Acceptable Wire: AWG#20 to #22 0.3mm² to 0.5mm² | |
| Socket Pins Current Rate: 13A at 25℃ Acceptable Plug: Dia. 1.6/0.063" Acceptable Wire: AWG#16 1.25mm² Applied housing conforms to MIL spec MS connector AMS3106. Please contact us for more details. | |
| Socket Pins Current Rate: 23A at 25℃ Acceptable Plug: Dia. 2.4/0.094" Acceptable Wire: AWG#14 2mm² | |
| Socket Pins Low Vacuum Current Rate: 13A at 25℃(AWG20) Acceptable Plug: Dia. 1.6/0.063" Acceptable Wire: AWG#20 to #22 0.3mm² to 0.5mm² | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Current: 1.5A max (in case of φ0.25 plug... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Current: 2.0A max (in case of φ0.30 plug... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Current: 2.5A max (in case of φ0.35 plug... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Current: 5.0A max (in case of φ0.45 plug... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Current: 5.0A max (in case of φ0.75 plug... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Current: 7.0A max (in case of φ1.0 plug... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.30 -... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.0.38 -... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.1.00 -... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.1.20 -... | |
| Thru Hole Short type, Round Socket Pin ●Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating ●Specifications: Operating Temperature: -55 to 150℃ Acceptable Plug: Dia.1.70 -... |