JC Cherry, Inc. Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| 0.85mm Round Terminal Materials : Phosphor bronze Gold Flash over Ni plating | |
| Junction Terminal Header Pins SQ 0.50mm/0.020" Materials : Brass, Tin plating over Ni | |
| Junction Terminal Round Header Pins Dia. 0.35mm/0.014" Materials : Brass, Au flash over Ni | |
| Junction Terminal Round Header Pins Dia. 0.40mm/0.016" Materials : Brass, Au flash over Ni | |
| Junction Terminal Round Header Pins Dia. 0.40mm/0.016" Materials : Phosphor Bronze Au flash over Ni | |
| Junction Terminal Round Header Pins Dia. 0.42mm/0.017" Materials : Brass, Au flash over Ni | |
| Junction Terminal Round Header Pins Dia. 0.50mm/0.020" Materials : Brass, Au flash over Ni | |
| Junction Terminal Round Header Pins Dia. 0.60mm/0.024" Materials : Brass, Tin plating over Ni | |
| Junction Terminal Round Header Pins Dia. 0.80mm/0.031" Materials : Phosphor Bronze Tin plating over Ni | |
| Kovar Round Terminal Materials : Kovar Gold Flash over Ni plating | |
| Signal Check Terminal For PC Board Thru Hole. PCB Hole Dia.0.5/0.020" | |
| Signal Check Terminal For PC Board Thru Hole. PCB Hole Dia.0.6/0.024" | |
| Signal Check Terminal For PC Board Thru Hole. PCB Hole Dia.0.8/0.031" | |
| Signal Check Terminal For PC Board Thru Hole. PCB Hole Dia.1.0/0.039" | |
| Signal Check Terminal For PC Board Thru Hole. PCB Hole Dia.1.2/0.047" | |
| Socket Terminal SG Series 1.78mm/0.070" pitch | |
| Socket Terminal SG Series 2.54mm/0.100" pitch | |
| Socket Terminal SGSS Series 1.27mm/0.050" pitch Four fingers, high reliable contact Useful for PC board sandwich style connection | |
| Socket Terminal SGSS Series 1.78mm/0.070" pitch Four fingers, high reliable contact Useful for PC board sandwich style connection | |
| Straight Terminal 0.45pin/1.27mm/0.050 " pitch Useful for PC board sandwich style connection | |
| Straight Terminal 0.45pin/1.78mm/0.070 " pitch Useful for PC board sandwich style connection | |
| Straight Terminal 0.45pin/2.54mm/0.10" pitch Useful for PC board sandwich style connection |