JC Cherry, Inc. Double Ended Probe Pin 8YF88L261-TPCI

Description
Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" High Temperature spec -40 to +150℃ 0.293N(29.9gf)at 2.0mm travel Full travel 3.0mm Current rating 1A
Datasheet
Description
Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" High Temperature spec -40 to +150℃ 0.293N(29.9gf)at 2.0mm travel Full travel 3.0mm Current rating 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Ended Probe Pin - 8YF88L261-TPCI - JC Cherry, Inc.
San Jose, CA, United States
Double Ended Probe Pin
8YF88L261-TPCI
Double Ended Probe Pin 8YF88L261-TPCI
Double Ended Probe Pin Outer Dia. 0.70-0.99mm/0.0276-0 .0390" High Temperature spec -40 to +150℃ 0.293N(29.9gf)at 2.0mm travel Full travel 3.0mm Current rating 1A

Double Ended Probe Pin
Outer Dia. 0.70-0.99mm/0.0276-0.0390"
High Temperature spec
-40 to +150℃

0.293N(29.9gf)at 2.0mm travel
Full travel 3.0mm
Current rating 1A

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category IC Interconnect Components
Product Number 8YF88L261-TPCI
Product Name Double Ended Probe Pin
Product Type IC Socket; Pin Probes
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details