Georg Fischer Piping Systems Ltd Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Check valve with spring F/F solvent cement ASTM | |
| Check valve with spring F/F threaded NPT | |
| Foot valve B.S.P. PVC-U threaded with PP screen | |
| Foot valve PP screen | |
| Foot valve threaded NPT with PP screen | |
| Rubber spring | |
| Transparent body with solvent cement spigots ASTM | |
| With backing flanges PP-st metric | |
| With butt fusion spigots IR-Plus metric oilfree | |
| With butt fusion spigots IR-Plus metric | |
| With butt fusion spigots IR-Plus SDR11 metric oilfree | |
| With butt fusion spigots long | |
| With fixed flanges metric | |
| With fusion sockets metric | |
| With fusion spigots IR-Plus metric | |
| With Hastelloy C spring | |
| With socket fusion spigots metric | |
| With solvent cement socket Inch ASTM With Halar coated spring | |
| With solvent cement socket | |
| With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT With PP-GF union nuts | |
| With solvent cement sockets Inch BS | |
| With solvent cement sockets metric | |
| With solvent cement sockets | |
| With solvent cement spigots metric | |
| With threaded sockets G | |
| With threaded sockets NPT | |
| With threaded sockets Rp | |
| With V4A spring (stainless steel 316) | |
| Without spring With backing flanges PP-st metric | |
| Without spring With backing flanges PP-st ANSI | |
| Without spring With butt fusion spigots IR-Plus metric | |
| Without spring With butt fusion spigots IR-Plus SDR11 metric | |
| Without spring With butt fusion spigots long PE100 SDR11 metric | |
| Without spring With butt fusion spigots long | |
| Without spring With fixed flanges metric | |
| Without spring With fusion sockets metric | |
| Without spring With socket fusion spigots metric | |
| Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT With PP-GF union nuts | |
| Without spring With solvent cement sockets Inch BS | |
| Without spring With solvent cement sockets metric | |
| Without spring With threaded sockets NPT | |
| Without spring With threaded sockets Rp | |
| Without spring With transparent housing With solvent cement sockets metric | |
| Without spring |
| << Prev |