Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 800054654

Description
With solvent cement socket Inch ASTM With Halar coated spring
Request a Quote
Description
With solvent cement socket Inch ASTM With Halar coated spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 562 PVC-C with solvent cement socket conforming to ASTM standards and a Halar-coated spring, designed for vibration-free operation at high flow velocities and compact installation matching the length of ball valve type 546. It has a DN size of 32 mm (1¼ inch), a PN rating of 16 bar, and a kv-value of 850 l/min at Δp=1 bar. The valve weighs 0.530 kg, has a Z-length of 84 mm, an overall length L of 154 mm, and a mounting connection length L2 of 85 mm. The part number 800054654 corresponds to the EPDM spring option.

Datasheet Summary
Powered by GS/AI

Check valve type 562 PVC-C with solvent cement socket conforming to ASTM standards and a Halar-coated spring, designed for vibration-free operation at high flow velocities and compact installation matching the length of ball valve type 546. It has a DN size of 32 mm (1¼ inch), a PN rating of 16 bar, and a kv-value of 850 l/min at Δp=1 bar. The valve weighs 0.530 kg, has a Z-length of 84 mm, an overall length L of 154 mm, and a mounting connection length L2 of 85 mm. The part number 800054654 corresponds to the EPDM spring option.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 800054654 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
800054654
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 800054654
With solvent cement socket Inch ASTM With Halar coated spring

With solvent cement socket Inch ASTM With Halar coated spring

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 800054654
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517913 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305949 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 3.27 inch (83.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317568 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.28 inch (185.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details