Georg Fischer Piping Systems Ltd Datasheets for Check Valves

Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. 
Check Valves: Learn more

Page: 1 2 3
Product Name Notes
With backing flanges PP-st metric
With butt fusion spigots IR-Plus SDR11 metric
With butt fusion spigots long PE100 SDR11 metric
With butt fusion spigots SDR17,6 metric
With fixed flanges metric
With fusion sockets metric
With Hastelloy C spring
With socket fusion spigots metric
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
With solvent cement sockets Inch ASTM
With solvent cement sockets metric
With solvent cement spigots metric
With threaded sockets reinforced Rp
With threaded sockets Rp
With V4A spring (stainless steel 316)
Without spring With backing flanges PP-st metric
Without spring With butt fusion spigots IR-Plus SDR11 metric
Without spring With butt fusion spigots long PE100 SDR11 metric
Without spring With butt fusion spigots PE100 SDR17,6 metric
Without spring With butt fusion spigots SDR17,6 metric
Without spring With fixed flanges metric
Without spring With fusion sockets metric
Without spring With socket fusion spigots metric
Without spring With threaded sockets reinforced NPT
Without spring With threaded sockets reinforced Rp
Without spring

<< Prev Next >>