The 800065504 is a spring-loaded check valve in the PROGEF Type 562 series, designed for oil-free applications with butt fusion spigots compliant with SDR11 metric standards. It is constructed from PP-H material, features a stainless steel (1.4310) spring, and is suitable for horizontal or vertical installation with 100% leak-tight sealing regardless of orientation. The valve has a flow-optimized return cone and double guidance for vibration-free operation at high flow rates. It has a nominal diameter of 40 mm, a length of 171 mm, and a kv-value of 850 l/min at 10 bar. The valve weighs 0.380 kg and uses an FKM seal (code 800 065 504). Its installation length is identical to the Type 546 ball valve, and its Z-length and union nuts are not compatible with Type 360.
With butt fusion spigots IR-Plus SDR11 metric oilfree
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 800065504 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |