Check valve type 562 with butt fusion spigots IR-Plus SDR11 metric, made of PP-H, designed for oil-free service and horizontal or vertical installation. It features a spring-loaded stainless steel (1.4310) spring, is 100% leak-tight in closed state regardless of orientation, and has a compact installation length matching ball valve type 546. For DN 50, the valve has a kv-value of 1080 l/min at 10 bar, an overall length of 191 mm, and weighs 0.560 kg with EPDM sealing. The valve is vibration-free at high flow velocities and includes a flow-optimized return cone with double guidance.
With butt fusion spigots IR-Plus SDR11 metric oilfree
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 800055223 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |