Check valve type 562 PVC-C with solvent cement socket conforming to ASTM, featuring a Halar-coated spring for corrosion resistance and flow-optimized return cone design. The valve has a compact installation length matching ball valve type 546, with DN25 size, 16 bar pressure rating, and a kv-value of 460 l/min. It weighs 0.320 kg with EPDM sealing and has a Z-length of 76 mm, end connector length of 133 mm, and an overall length of 154 mm. The valve is designed for vibration-free operation at high flow velocities and allows easy installation and removal.
With solvent cement socket Inch ASTM With Halar coated spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 800054647 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |