Foot valve with NPT threads and a polypropylene screen, rated for 16 bar pressure, designed for use with water or similar fluids. The part is 38 mm in diameter, 145 mm in length, and 22 mm across the housing, with a weight of 0.175 kg. The valve includes an EPDM seal and is intended for vertical installation.
Foot valve threaded NPT with PP screen
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | VRF11N320 |
| Product Name | Check-Valve-vro |
| Valve Type | Check |