Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 800063238

Description
Without spring With butt fusion spigots IR-Plus SDR11 metric
Request a Quote
Description
Without spring With butt fusion spigots IR-Plus SDR11 metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The check valve model 561 is a oil-free, springless swing check valve designed for vertical installation with butt fusion spigots conforming to IR-Plus SDR11 metric standards, suitable for PP-H piping systems. It provides sealing at a minimum water column of 2 m and features a flow-optimized return cone with double guidance for vibration-free operation even at high flow velocities. The valve has an installation length matching that of ball valve type 546 and is available in DN20 size with a nominal pressure rating of 10 bar and a kv-value of 180 l/min at Δp=1 bar. It weighs 0.090 kg and has a Z-length of 130 mm and an overall length L of 238 mm. The component is not compatible with type 360 in terms of Z-length, end connectors, or union nuts.

Datasheet Summary
Powered by GS/AI

The check valve model 561 is a oil-free, springless swing check valve designed for vertical installation with butt fusion spigots conforming to IR-Plus SDR11 metric standards, suitable for PP-H piping systems. It provides sealing at a minimum water column of 2 m and features a flow-optimized return cone with double guidance for vibration-free operation even at high flow velocities. The valve has an installation length matching that of ball valve type 546 and is available in DN20 size with a nominal pressure rating of 10 bar and a kv-value of 180 l/min at Δp=1 bar. It weighs 0.090 kg and has a Z-length of 130 mm and an overall length L of 238 mm. The component is not compatible with type 360 in terms of Z-length, end connectors, or union nuts.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 800063238 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
800063238
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 800063238
Without spring With butt fusion spigots IR-Plus SDR11 metric

Without spring With butt fusion spigots IR-Plus SDR11 metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 800063238
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562008 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.54 inch (166.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515073 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305350 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515075 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details