The SYGEF Standard check valve type 561 is an oil-free, spring-less check valve made of PVDF, designed for vertical installation with a flow-optimized return cone and double guidance. It seals at a minimum water column of 2 m and is certified for connecting dimensions per ISO 7005, EN 1092, BS 4504, and DIN 2501, with an overall length conforming to EN 558. The valve with code 800071103 corresponds to the DN 50 size, 2-inch bore, 16 bar pressure rating, and a kv-value of 1670 l/min, featuring an EPDM seal with a weight of 3.2 kg and overall dimensions of 212.0 mm in length.
Without spring With backing flanges PP-st ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 800071103 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |