Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 800071107

Description
Without spring With backing flanges PP-st ANSI
Request a Quote
Description
Without spring With backing flanges PP-st ANSI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 561 for oil-free service, made of PVDF with EPDM sealing, designed for vertical installation and vibration-free operation at high flow velocities. The valve has a flow-optimized return cone and double guidance, with an overall length of 212.0 mm and connecting dimensions compliant with ISO 7005, EN 1092, BS 4504, and DIN 2501. It is rated for a maximum pressure of 16 bar and achieves a minimum sealing water column of 2 m. The unit weighs 3.2 kg and has a kv-value of 1670 l/min at Δp=1 bar. The part number 800071107 corresponds to the 63 mm (2 inch) size variant in the series.

Datasheet Summary
Powered by GS/AI

Check valve type 561 for oil-free service, made of PVDF with EPDM sealing, designed for vertical installation and vibration-free operation at high flow velocities. The valve has a flow-optimized return cone and double guidance, with an overall length of 212.0 mm and connecting dimensions compliant with ISO 7005, EN 1092, BS 4504, and DIN 2501. It is rated for a maximum pressure of 16 bar and achieves a minimum sealing water column of 2 m. The unit weighs 3.2 kg and has a kv-value of 1670 l/min at Δp=1 bar. The part number 800071107 corresponds to the 63 mm (2 inch) size variant in the series.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 800071107 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
800071107
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 800071107
Without spring With backing flanges PP-st ANSI

Without spring With backing flanges PP-st ANSI

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 800071107
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546413 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 9.25 inch (235.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514036 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562107 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375520 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 8.27 inch (210.00 mm)
View Details