Check valve with spring, designed for solvent cement connections per ASTM 2467-02 (Schedule 80), in a 1 1/4 inch nominal pipe size, rated for 16 bar pressure. The valve weighs 0.395 kg, has a length L2 of 120 mm, L1 of 26 mm, A of 80 mm, X of 62 mm, and Z of 68 mm.
Check valve with spring F/F solvent cement ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | VRO21A400 |
| Product Name | Check-Valve-vro |
| Valve Type | Check |