Check valve for PVC-U piping with solvent cement sockets, featuring a rubber spring, rated for 16 bar pressure, and designed for 16 mm nominal bore size. Constructed with EPDM sealing and compliant with ISO standards. Dimensions include L1 of 14 mm, L2 of 76 mm, A of 50 mm, X of 42 mm, and Z of 48 mm, with a weight of 0.133 kg.
With solvent cement sockets
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | VRO21I160 |
| Product Name | Check-Valve-vro |
| Valve Type | Check |