Check valve type 562 PVC-C with solvent cement socket, Halar-coated spring, and a DN 40 size (1 1/2 inch) for use at 16 bar pressure. The valve has a kv-value of 1080 l/min at Δp=1 bar, an installation length of 164 mm, and weighs 0.810 kg when fitted with FKM spring (code 800056447). Compact design matches the installation length of ball valve type 546. The technical data are not guaranteed and are subject to change.
With solvent cement socket Inch ASTM With Halar coated spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 800056447 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |