Air release/foot valve in PVC-U with solvent cement sockets, sized for 16 mm (10 inch) nominal bore, rated for 16 bar pressure, and fitted with an EPDM sealing element. The unit weighs 0.132 kg, has a total length of 76 mm, a socket depth of 48 mm, a socket length of 50 mm, and an insertion length of 14 mm.
With solvent cement sockets
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | VRV21I160 |
| Product Name | Check-Valve-vro |
| Valve Type | Check |