Air release/foot valve in PVC-U with solvent cement sockets, sized for 25 mm nominal bore (20 mm actual bore), rated at 16 bar pressure, with EPDM seal, weighing 0.197 kg, and featuring dimensions of 53 mm outer diameter, 59 mm length between sockets, 19 mm socket depth, and 91 mm overall length.
With solvent cement sockets
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | VRV21I250 |
| Product Name | Check-Valve-vro |
| Valve Type | Check |