Foot valve with B.S.P. threaded PVC-U body and PP screen, rated for 16 bar, with a half-inch nominal bore (1 1/4 inch), 40 L/min flow capacity, 24 mm inlet diameter, 160 mm length, 48 mm mounting flange, and a weight of 0.259 kg.
Foot valve B.S.P. PVC-U threaded with PP screen
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | VRF11F400 |
| Product Name | Check-Valve-vro |
| Valve Type | Check |