Check valve with spring, designed for solvent cement connections per ASTM D2467-02 (Schedule 80), in a 2 inch size with a maximum operating pressure of 16 bar. The unit is mounted with female threads and features an EPDM seal, weighing 1.000 kg. Dimensions include a length L1 of 169 mm, L2 of 38 mm, A of 115 mm, X of 86 mm, and Z of 93 mm. The part is identified by the code VR021A630.
Check valve with spring F/F solvent cement ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | VR021A630 |
| Product Name | Check-Valve-vro |
| Valve Type | Check |