Georg Fischer Piping Systems Ltd Check-Valve-vro VRV21F250

Description
With threaded sockets Rp
Request a Quote
Description
With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Air release/foot valve with threaded Rp sockets, made of PVC-U, designed for air release and foot valve applications. The part VRV21F250 has a nominal diameter of 20 mm, a pressure rating of 16 bar, and contains an EPDM seal. It weighs 0.197 kg, with a total length L1 of 53 mm, a socket diameter A of 19 mm, and a length L2 of 59 mm.

Datasheet Summary
Powered by GS/AI

Air release/foot valve with threaded Rp sockets, made of PVC-U, designed for air release and foot valve applications. The part VRV21F250 has a nominal diameter of 20 mm, a pressure rating of 16 bar, and contains an EPDM seal. It weighs 0.197 kg, with a total length L1 of 53 mm, a socket diameter A of 19 mm, and a length L2 of 59 mm.

Suppliers

Company
Product
Description
Supplier Links
Check-Valve-vro - VRV21F250 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Check-Valve-vro
VRV21F250
Check-Valve-vro VRV21F250
With threaded sockets Rp

With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number VRV21F250
Product Name Check-Valve-vro
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 163561018 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-C
Valve Size 6.54 inch (166.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517062 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546408 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 5.31 inch (135.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303032 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
View Details