Georg Fischer Piping Systems Ltd Check-Valve-vro VRO21F400

Description
With threaded sockets G
Request a Quote
Description
With threaded sockets G
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve with threaded G sockets and EPDM seal, designed for use in PVC-U piping systems with a nominal diameter of 32 mm and a maximum pressure rating of 16 bar. The valve has a body length of 116 mm, an overall length of 80 mm, and weighs 0.392 kg. The valve features a rubber spring mechanism and is compatible with B.S.P. threaded connections.

Datasheet Summary
Powered by GS/AI

Check valve with threaded G sockets and EPDM seal, designed for use in PVC-U piping systems with a nominal diameter of 32 mm and a maximum pressure rating of 16 bar. The valve has a body length of 116 mm, an overall length of 80 mm, and weighs 0.392 kg. The valve features a rubber spring mechanism and is compatible with B.S.P. threaded connections.

Suppliers

Company
Product
Description
Supplier Links
Check-Valve-vro - VRO21F400 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Check-Valve-vro
VRO21F400
Check-Valve-vro VRO21F400
With threaded sockets G

With threaded sockets G

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number VRO21F400
Product Name Check-Valve-vro
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562102 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514007 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562342 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Valve Size 0.79 inch (20.00 mm)
Maximum Pressure 232.06 psi (163 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517927 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details