Foot valve with B.S.P. threaded PVC-U body and polypropylene screen, rated for 16 bar pressure, with a 1/2 inch nominal pipe size, 200 L/min flow rate, 16 mm inlet diameter, 110 mm length, 23 mm outlet diameter, and 50 mm overall width, weighing 0.074 kg.
Foot valve B.S.P. PVC-U threaded with PP screen
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | VRF11F200 |
| Product Name | Check-Valve-vro |
| Valve Type | Check |