The Progef standard check valve type 562 with butt fusion spigots IR-Plus SDR11 metric and oil-free design is constructed from PP-H and features a spring-loaded stainless steel (1.4310) mechanism for 100% leak-tight sealing regardless of orientation. It has a compact installation length matching ball valve type 546, is vibration-free at high flow velocities, and includes a flow-optimized return cone with double guidance. The valve supports horizontal or vertical installation and has an end connection size of 40 mm, a length of 171 mm, and weighs 0.380 kg when equipped with the FKM seal code 800 065 502.
With butt fusion spigots IR-Plus SDR11 metric oilfree
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 800065502 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |