Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 800065501

Description
With butt fusion spigots IR-Plus SDR11 metric oilfree
Request a Quote
Description
With butt fusion spigots IR-Plus SDR11 metric oilfree
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Progef Standard Check valve type 562 is a spring-loaded, oil-free check valve with butt fusion spigots in SDR11 metric dimensions, designed for horizontal or vertical installation and leak-tight in all orientations. Constructed from PP-H with a stainless steel (1.4310) spring, it features a flow-optimized return cone and double guidance for vibration-free operation at high velocities. The part number 800065501 corresponds to the 32 mm nominal bore size (d), with a 150 mm installation length (L), 68 mm outer diameter (D), and 71 mm union nut spacing (L2). It uses an FKM seal (code 800 065 501) and weighs 0.220 kg. It is not compatible with type 360 end connectors or union nuts.

Datasheet Summary
Powered by GS/AI

The Progef Standard Check valve type 562 is a spring-loaded, oil-free check valve with butt fusion spigots in SDR11 metric dimensions, designed for horizontal or vertical installation and leak-tight in all orientations. Constructed from PP-H with a stainless steel (1.4310) spring, it features a flow-optimized return cone and double guidance for vibration-free operation at high velocities. The part number 800065501 corresponds to the 32 mm nominal bore size (d), with a 150 mm installation length (L), 68 mm outer diameter (D), and 71 mm union nut spacing (L2). It uses an FKM seal (code 800 065 501) and weighs 0.220 kg. It is not compatible with type 360 end connectors or union nuts.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 800065501 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
800065501
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 800065501
With butt fusion spigots IR-Plus SDR11 metric oilfree

With butt fusion spigots IR-Plus SDR11 metric oilfree

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 800065501
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369091 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 10.98 inch (279.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561253 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543031 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303104 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
View Details