C&K Components Switches - Slide Switches SK12D07VG4NSPA

Description
Win Source Part Number: 1232995-SK12D07VG4NS PA Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 30 V Standard Package: 1,000 Circuit: SPDT Contact Timing: Non-Shorting (BBM) Switch Function: On-On Actuator Type: Standard Actuator Length: 4.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 250gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SK-12D07-VG4NSPA,HAS K0018,SK-12D07-VG 4 NS PA Base Product Number: SK12D RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1232995-SK12D07VG4NS PA Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 30 V Standard Package: 1,000 Circuit: SPDT Contact Timing: Non-Shorting (BBM) Switch Function: On-On Actuator Type: Standard Actuator Length: 4.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 250gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SK-12D07-VG4NSPA,HAS K0018,SK-12D07-VG 4 NS PA Base Product Number: SK12D RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1232995-SK12D07VG4NSPA
Switches - Slide Switches 1232995-SK12D07VG4NSPA
Win Source Part Number: 1232995-SK12D07VG4NS PA Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 30 V Standard Package: 1,000 Circuit: SPDT Contact Timing: Non-Shorting (BBM) Switch Function: On-On Actuator Type: Standard Actuator Length: 4.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 250gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SK-12D07-VG4NSPA,HAS K0018,SK-12D07-VG 4 NS PA Base Product Number: SK12D RoHS Status: Not applicable

Win Source Part Number: 1232995-SK12D07VG4NSPA
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Actuator Material: Polyamide (PA), Nylon
Voltage Rating - DC: 30 V
Standard Package: 1,000
Circuit: SPDT
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 4.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Operating Force: 250gf
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: SK-12D07-VG4NSPA,HASK0018,SK-12D07-VG 4 NS PA
Base Product Number: SK12D
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
SK12D07VG4NSPA
Slide Switches SK12D07VG4NSPA
Slide Switches Miniature Slide Switch

Slide Switches Miniature Slide Switch

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SK12D07VG4NSPA
Switches - Slide Switches SK12D07VG4NSPA
SWITCH SLIDE

SWITCH SLIDE

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1232995-SK12D07VG4NSPA SK12D07VG4NSPA SK12D07VG4NSPA
Product Name Switches - Slide Switches Slide Switches Switches - Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Slide - AS12AP - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
7 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2-1437579-5 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
View Details