APEM Components, Inc. Slide Switches SLB1570

Description
Slide Switch SP5T Through Hole
Request a Quote Datasheet
Description
Slide Switch SP5T Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 679-4085-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
679-4085-ND
Slide Switches 679-4085-ND
Slide Switch SP5T Through Hole

Slide Switch SP5T Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1233217-SLB1570
Switches - Slide Switches 1233217-SLB1570
Win Source Part Number: 1233217-SLB1570 Category: Switches>Slide Switches Series: SLB Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 500 Circuit: SP5T Contact Timing: Not Specified Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 2.30mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Other Names: SLB1570,679-4085

Win Source Part Number: 1233217-SLB1570
Category: Switches>Slide Switches
Series: SLB
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Actuator Material: Thermoplastic
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: SP5T
Contact Timing: Not Specified
Actuator Type: Standard
Actuator Length: 5.00mm
Switch Travel: 2.30mm
Electrical Life: 10,000 Cycles
Operating Force: 220gf
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: APEM Inc.
Other Names: SLB1570,679-4085

Buy Now
Sheung Wan, Hong Kong
Slide Switches
SLB1570
Slide Switches SLB1570
Slide Switches MINI SLIDE SWITCH

Slide Switches MINI SLIDE SWITCH

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SLB1570
Switches - Slide Switches SLB1570
SWITCH SLIDE SP5T 300MA 125V

SWITCH SLIDE SP5T 300MA 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 679-4085-ND 1233217-SLB1570 SLB1570 SLB1570
Product Name Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Pole & Throw Specifications SP5T SP5T
Current Rating 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1-1825010-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.4000 amps
View Details
3 suppliers
Slide Switches - 7347309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MS20ASW13 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers