APEM Components, Inc. Switches - Slide Switches SLB2281R5

Description
Win Source Part Number: 1233207-SLB2281R5 Category: Switches>Slide Switches Series: SLB Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Tube Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 500 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 3.20mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233207-SLB2281R5 Category: Switches>Slide Switches Series: SLB Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Tube Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 500 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 3.20mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233207-SLB2281R5
Switches - Slide Switches 1233207-SLB2281R5
Win Source Part Number: 1233207-SLB2281R5 Category: Switches>Slide Switches Series: SLB Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Tube Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 500 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 3.20mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Product Status: Obsolete

Win Source Part Number: 1233207-SLB2281R5
Category: Switches>Slide Switches
Series: SLB
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Tube
Actuator Material: Thermoplastic
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 5.00mm
Switch Travel: 3.20mm
Electrical Life: 10,000 Cycles
Operating Force: 220gf
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: APEM Inc.
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
Slide Switches
SLB2281R5
Slide Switches SLB2281R5
Slide Switches DPDT 0.3A 125V On-On

Slide Switches DPDT 0.3A 125V On-On

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SLB2281R5
Switches - Slide Switches SLB2281R5
SWITCH SLIDE DPDT 300MA 125V

SWITCH SLIDE DPDT 300MA 125V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233207-SLB2281R5 SLB2281R5 SLB2281R5
Product Name Switches - Slide Switches Slide Switches Switches - Slide Switches
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Terminal Type Solder Terminals
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Ultra-Miniature Slide - SS22SBP2 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
View Details
6 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details