C&K Components Switches - Slide Switches SK22D01SG2NS

Description
Win Source Part Number: 1233044-SK22D01SG2NS Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 1,000 Circuit: DPDT Contact Timing: Non-Shorting (BBM) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 250gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SK-22D01-SG 2 NS,HASK0092,SK-22D01 -SG2NS Base Product Number: SK22D RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1233044-SK22D01SG2NS Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 1,000 Circuit: DPDT Contact Timing: Non-Shorting (BBM) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 250gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SK-22D01-SG 2 NS,HASK0092,SK-22D01 -SG2NS Base Product Number: SK22D RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233044-SK22D01SG2NS
Switches - Slide Switches 1233044-SK22D01SG2NS
Win Source Part Number: 1233044-SK22D01SG2NS Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 1,000 Circuit: DPDT Contact Timing: Non-Shorting (BBM) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 250gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SK-22D01-SG 2 NS,HASK0092,SK-22D01 -SG2NS Base Product Number: SK22D RoHS Status: Not applicable

Win Source Part Number: 1233044-SK22D01SG2NS
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - DC: 30 V
Standard Package: 1,000
Circuit: DPDT
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Operating Force: 250gf
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: SK-22D01-SG 2 NS,HASK0092,SK-22D01-SG2NS
Base Product Number: SK22D
RoHS Status: Not applicable

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SK22D01SG2NS
Switches - Slide Switches SK22D01SG2NS
SWITCH SLIDE

SWITCH SLIDE

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
SK22D01SG2NS
Slide Switches SK22D01SG2NS
Slide Switches Miniature Slide Switch

Slide Switches Miniature Slide Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233044-SK22D01SG2NS SK22D01SG2NS SK22D01SG2NS
Product Name Switches - Slide Switches Switches - Slide Switches Slide Switches
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 360-MSN22BNG03-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
2 suppliers
Slide Switches - ASE42RL-ND - DigiKey
Specs
Terminal Type Gull Wing
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details