Win Source Part Number: 1233130-SK42D28G9NS
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - DC: 30 V
Standard Package: 170
Circuit: 4PDT
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 9.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Operating Force: 200gf
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: HASK0235,SK-42D28-G9
Base Product Number: SK42D
RoHS Status: Not applicable
Slide Switches Miniature Slide Switch
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1233130-SK42D28G9NS | SK42D28G9NS | SK42D28G9NS |
| Product Name | Switches - Slide Switches | Slide Switches | Switches - Slide Switches |
| Operating Temp | -4 to 158 F (-20 to 70 C) | ||
| Maintained Switch Function | ON / ON (Low / High) | ||
| Momentary Switch Function | Other Momentary Contact; On-On |