C&K Components Switches - Slide Switches SK43D05SG3KPA

Description
Win Source Part Number: 1233135-SK43D05SG3KP A Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 30 V Standard Package: 195 Circuit: 4P3T Contact Timing: Shorting (MBB) Switch Function: On-On-On Actuator Type: Standard Actuator Length: 3.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0249,SK-43D05-SG 3 K PA,SK-43D05-SG3KPA Base Product Number: SK43D RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1233135-SK43D05SG3KP A Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 30 V Standard Package: 195 Circuit: 4P3T Contact Timing: Shorting (MBB) Switch Function: On-On-On Actuator Type: Standard Actuator Length: 3.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0249,SK-43D05-SG 3 K PA,SK-43D05-SG3KPA Base Product Number: SK43D RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233135-SK43D05SG3KPA
Switches - Slide Switches 1233135-SK43D05SG3KPA
Win Source Part Number: 1233135-SK43D05SG3KP A Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 30 V Standard Package: 195 Circuit: 4P3T Contact Timing: Shorting (MBB) Switch Function: On-On-On Actuator Type: Standard Actuator Length: 3.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0249,SK-43D05-SG 3 K PA,SK-43D05-SG3KPA Base Product Number: SK43D RoHS Status: Not applicable

Win Source Part Number: 1233135-SK43D05SG3KPA
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Actuator Material: Polyamide (PA), Nylon
Voltage Rating - DC: 30 V
Standard Package: 195
Circuit: 4P3T
Contact Timing: Shorting (MBB)
Switch Function: On-On-On
Actuator Type: Standard
Actuator Length: 3.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: HASK0249,SK-43D05-SG 3 K PA,SK-43D05-SG3KPA
Base Product Number: SK43D
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
SK43D05SG3KPA
Slide Switches SK43D05SG3KPA
Slide Switches Miniature Slide Switch

Slide Switches Miniature Slide Switch

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SK43D05SG3KPA
Switches - Slide Switches SK43D05SG3KPA
SWITCH SLIDE

SWITCH SLIDE

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233135-SK43D05SG3KPA SK43D05SG3KPA SK43D05SG3KPA
Product Name Switches - Slide Switches Slide Switches Switches - Slide Switches
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 450-1974-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
3 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MS23AFW01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers