The Win Source Electronics part number 1233091-SK23D03G9 is a miniature slide switch from the SK series, specifically designed as a DP3T (Double Pole, 3 Position) switch. It features a standard actuator type with a length of 9.00mm and a travel distance of 2.00mm. The switch is constructed with a polyoxymethylene (POM) actuator and has a silver contact finish. It operates within a temperature range of -20°C to 70°C and has a current rating of 300mA at 30V DC. The electrical and mechanical life of the switch is rated for 10,000 cycles. This switch is suitable for through-hole mounting in right-angle configurations and is packaged in bulk with a standard package quantity of 180. The product is RoHS compliant and has an MSL level of 1, indicating it is suitable for unlimited shelf life.
Win Source Part Number: 1233091-SK23D03G9
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - DC: 30 V
Standard Package: 180
Circuit: DP3T
Contact Timing: Not Specified
Switch Function: On-On-On
Actuator Type: Standard
Actuator Length: 9.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: SK-23D03-G 9,HASK0162,SK-23D03-
Base Product Number: SK23D
RoHS Status: Not applicable
Slide Switches Miniature Slide Switch
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1233091-SK23D03G9 | SK23D03G9 | SK23D03G9 |
| Product Name | Switches - Slide Switches | Slide Switches | Switches - Slide Switches |
| Operating Temp | -4 to 158 F (-20 to 70 C) | ||
| Maintained Switch Function | ON / ON (Low / High) | ||
| Momentary Switch Function | Other Momentary Contact; On-On-On |