APEM Components, Inc. Switches - Slide Switches SLA1200

Description
Win Source Part Number: 1233220-SLA1200 Category: Switches>Slide Switches Series: SLA Termination Style: PC Pin Contact Finish: Silver Package: Tube Contact Material: Brass Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Standard Package: 100 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 3.20mm Switch Travel: 2.70mm Electrical Life: 10,000 Cycles Operating Force: 350gf Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233220-SLA1200 Category: Switches>Slide Switches Series: SLA Termination Style: PC Pin Contact Finish: Silver Package: Tube Contact Material: Brass Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Standard Package: 100 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 3.20mm Switch Travel: 2.70mm Electrical Life: 10,000 Cycles Operating Force: 350gf Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233220-SLA1200
Switches - Slide Switches 1233220-SLA1200
Win Source Part Number: 1233220-SLA1200 Category: Switches>Slide Switches Series: SLA Termination Style: PC Pin Contact Finish: Silver Package: Tube Contact Material: Brass Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Standard Package: 100 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 3.20mm Switch Travel: 2.70mm Electrical Life: 10,000 Cycles Operating Force: 350gf Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Product Status: Obsolete

Win Source Part Number: 1233220-SLA1200
Category: Switches>Slide Switches
Series: SLA
Termination Style: PC Pin
Contact Finish: Silver
Package: Tube
Contact Material: Brass
Actuator Material: Thermoplastic
Voltage Rating - AC: 125 V
Standard Package: 100
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 3.20mm
Switch Travel: 2.70mm
Electrical Life: 10,000 Cycles
Operating Force: 350gf
Mounting Type: Panel Mount
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: APEM Inc.
Product Status: Obsolete

Buy Now
Shenzhen, China
Switches - Slide Switches
SLA1200
Switches - Slide Switches SLA1200
SWITCH SLIDE SPDT 500MA 125V

SWITCH SLIDE SPDT 500MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
SLA1200
Slide Switches SLA1200
Slide Switches MINI SLIDE SWITCH

Slide Switches MINI SLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233220-SLA1200 SLA1200 SLA1200
Product Name Switches - Slide Switches Switches - Slide Switches Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347268P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 2300-AS23BW - New Yorker Electronics Co., Inc.
Specs
Size Subminiature
View Details