APEM Components, Inc. Switches - Slide Switches SLB1340R45

Description
Win Source Part Number: 1233213-SLB1340R45 Category: Switches>Slide Switches Series: SLB Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 100 Circuit: SP3T Contact Timing: Not Specified Switch Function: On-On-On Actuator Type: Standard Actuator Length: 4.50mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Other Names: SLB1340R4.5,679-1872 ,SLB1340R4.5 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1233213-SLB1340R45 Category: Switches>Slide Switches Series: SLB Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 100 Circuit: SP3T Contact Timing: Not Specified Switch Function: On-On-On Actuator Type: Standard Actuator Length: 4.50mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Other Names: SLB1340R4.5,679-1872 ,SLB1340R4.5 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233213-SLB1340R45
Switches - Slide Switches 1233213-SLB1340R45
Win Source Part Number: 1233213-SLB1340R45 Category: Switches>Slide Switches Series: SLB Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 100 Circuit: SP3T Contact Timing: Not Specified Switch Function: On-On-On Actuator Type: Standard Actuator Length: 4.50mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Other Names: SLB1340R4.5,679-1872 ,SLB1340R4.5 Product Status: Obsolete

Win Source Part Number: 1233213-SLB1340R45
Category: Switches>Slide Switches
Series: SLB
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Actuator Material: Thermoplastic
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 100
Circuit: SP3T
Contact Timing: Not Specified
Switch Function: On-On-On
Actuator Type: Standard
Actuator Length: 4.50mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Operating Force: 220gf
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: APEM Inc.
Other Names: SLB1340R4.5,679-1872,SLB1340R4.5
Product Status: Obsolete

Buy Now
Shenzhen, China
Switches - Slide Switches
SLB1340R45
Switches - Slide Switches SLB1340R45
SWITCH SLIDE SP3T 300MA 125V

SWITCH SLIDE SP3T 300MA 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches
Product Number 1233213-SLB1340R45 SLB1340R45
Product Name Switches - Slide Switches Switches - Slide Switches
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
Pole & Throw Specifications SP3T
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Momentary Switch Function Other Momentary Contact; On-Off-On
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347343P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details