APEM Components, Inc. Switches - Slide Switches SLC120025

Description
Win Source Part Number: 1233195-SLC120025 Category: Switches>Slide Switches Series: SLC Termination Style: Solder Lug Contact Finish: Silver Package: Tube Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 500 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 2.50mm Switch Travel: 3.40mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Other Names: SLC12002.5,SLC12002. 5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233195-SLC120025 Category: Switches>Slide Switches Series: SLC Termination Style: Solder Lug Contact Finish: Silver Package: Tube Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 500 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 2.50mm Switch Travel: 3.40mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Other Names: SLC12002.5,SLC12002. 5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233195-SLC120025
Switches - Slide Switches 1233195-SLC120025
Win Source Part Number: 1233195-SLC120025 Category: Switches>Slide Switches Series: SLC Termination Style: Solder Lug Contact Finish: Silver Package: Tube Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 500 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 2.50mm Switch Travel: 3.40mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Other Names: SLC12002.5,SLC12002. 5 Product Status: Obsolete

Win Source Part Number: 1233195-SLC120025
Category: Switches>Slide Switches
Series: SLC
Termination Style: Solder Lug
Contact Finish: Silver
Package: Tube
Actuator Material: Thermoplastic
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.50mm
Switch Travel: 3.40mm
Electrical Life: 10,000 Cycles
Operating Force: 220gf
Mounting Type: Panel Mount
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: APEM Inc.
Other Names: SLC12002.5,SLC12002.5
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
SLC120025
Slide Switches SLC120025
Slide Switches Mini Slide Switch

Slide Switches Mini Slide Switch

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SLC120025
Switches - Slide Switches SLC120025
SWITCH SLIDE SPDT 300MA 125V

SWITCH SLIDE SPDT 300MA 125V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233195-SLC120025 SLC120025 SLC120025
Product Name Switches - Slide Switches Slide Switches Switches - Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 1437579-9 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
Slide Switches - 2300-MSN23ANW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers