APEM Components, Inc. Switches - Slide Switches SLB1570R

Description
Win Source Part Number: 1233201-SLB1570R Category: Switches>Slide Switches Series: SLB Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Tube Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 100 Circuit: SP5T Contact Timing: Not Specified Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 2.30mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Other Names: 679-4086,SLB1570R Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233201-SLB1570R Category: Switches>Slide Switches Series: SLB Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Tube Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 100 Circuit: SP5T Contact Timing: Not Specified Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 2.30mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Other Names: 679-4086,SLB1570R Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233201-SLB1570R
Switches - Slide Switches 1233201-SLB1570R
Win Source Part Number: 1233201-SLB1570R Category: Switches>Slide Switches Series: SLB Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Tube Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 100 Circuit: SP5T Contact Timing: Not Specified Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 2.30mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Other Names: 679-4086,SLB1570R Product Status: Obsolete

Win Source Part Number: 1233201-SLB1570R
Category: Switches>Slide Switches
Series: SLB
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Tube
Actuator Material: Thermoplastic
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 100
Circuit: SP5T
Contact Timing: Not Specified
Actuator Type: Standard
Actuator Length: 5.00mm
Switch Travel: 2.30mm
Electrical Life: 10,000 Cycles
Operating Force: 220gf
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: APEM Inc.
Other Names: 679-4086,SLB1570R
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
Slide Switches
SLB1570R
Slide Switches SLB1570R
Slide Switches SP5T 0.3A 125V

Slide Switches SP5T 0.3A 125V

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SLB1570R
Switches - Slide Switches SLB1570R
SWITCH SLIDE SP5T 300MA 125V

SWITCH SLIDE SP5T 300MA 125V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233201-SLB1570R SLB1570R SLB1570R
Product Name Switches - Slide Switches Slide Switches Switches - Slide Switches
Operating Temp -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347309P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details