C&K Components Switches - Slide Switches SK23E01G9

Description
Win Source Part Number: 1233114-SK23E01G9 Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Voltage Rating - DC: 30 V Standard Package: 120 Circuit: DP3T Contact Timing: Not Specified Switch Function: On-On-On Actuator Type: Standard Actuator Length: 9.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0200,SK-23E01-G 9,SK-23E01-G9 Base Product Number: SK23E
Request a Quote Datasheet
Description
Win Source Part Number: 1233114-SK23E01G9 Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Voltage Rating - DC: 30 V Standard Package: 120 Circuit: DP3T Contact Timing: Not Specified Switch Function: On-On-On Actuator Type: Standard Actuator Length: 9.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0200,SK-23E01-G 9,SK-23E01-G9 Base Product Number: SK23E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233114-SK23E01G9
Switches - Slide Switches 1233114-SK23E01G9
Win Source Part Number: 1233114-SK23E01G9 Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Voltage Rating - DC: 30 V Standard Package: 120 Circuit: DP3T Contact Timing: Not Specified Switch Function: On-On-On Actuator Type: Standard Actuator Length: 9.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0200,SK-23E01-G 9,SK-23E01-G9 Base Product Number: SK23E

Win Source Part Number: 1233114-SK23E01G9
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Voltage Rating - DC: 30 V
Standard Package: 120
Circuit: DP3T
Contact Timing: Not Specified
Switch Function: On-On-On
Actuator Type: Standard
Actuator Length: 9.00mm
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: HASK0200,SK-23E01-G 9,SK-23E01-G9
Base Product Number: SK23E

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SK23E01G9
Switches - Slide Switches SK23E01G9
SWITCH SLIDE

SWITCH SLIDE

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
SK23E01G9
Slide Switches SK23E01G9
Slide Switches Miniature Slide Switch

Slide Switches Miniature Slide Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233114-SK23E01G9 SK23E01G9 SK23E01G9
Product Name Switches - Slide Switches Switches - Slide Switches Slide Switches
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MSN12ANA03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers