C&K Components Switches - Slide Switches SK42D28G6NS

Description
Win Source Part Number: 1233129-SK42D28G6NS Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 170 Circuit: 4PDT Contact Timing: Non-Shorting (BBM) Switch Function: On-On Actuator Type: Standard Actuator Length: 6.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 200gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0234,SK-42D28-G 6 NS,SK-42D28-G6NS Base Product Number: SK42D RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1233129-SK42D28G6NS Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 170 Circuit: 4PDT Contact Timing: Non-Shorting (BBM) Switch Function: On-On Actuator Type: Standard Actuator Length: 6.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 200gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0234,SK-42D28-G 6 NS,SK-42D28-G6NS Base Product Number: SK42D RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233129-SK42D28G6NS
Switches - Slide Switches 1233129-SK42D28G6NS
Win Source Part Number: 1233129-SK42D28G6NS Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 170 Circuit: 4PDT Contact Timing: Non-Shorting (BBM) Switch Function: On-On Actuator Type: Standard Actuator Length: 6.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 200gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0234,SK-42D28-G 6 NS,SK-42D28-G6NS Base Product Number: SK42D RoHS Status: Not applicable

Win Source Part Number: 1233129-SK42D28G6NS
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - DC: 30 V
Standard Package: 170
Circuit: 4PDT
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 6.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Operating Force: 200gf
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: HASK0234,SK-42D28-G 6 NS,SK-42D28-G6NS
Base Product Number: SK42D
RoHS Status: Not applicable

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SK42D28G6NS
Switches - Slide Switches SK42D28G6NS
SWITCH SLIDE

SWITCH SLIDE

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
SK42D28G6NS
Slide Switches SK42D28G6NS
Slide Switches Miniature Slide Switch

Slide Switches Miniature Slide Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233129-SK42D28G6NS SK42D28G6NS SK42D28G6NS
Product Name Switches - Slide Switches Switches - Slide Switches Slide Switches
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details
Slide Switches - 7347252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Ultra-Miniature Slide - SS12SDH2 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
View Details
7 suppliers