C&K Components Switches - Slide Switches S802C21S2WCQ

Description
Win Source Part Number: 1233172-S802C21S2WCQ Category: Switches>Slide Switches Series: S Termination Style: Wire Leads Features: Black Actuator Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Standard Package: 72 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Snap on Cap Actuator Length: 5.08mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: CKC5011,*S802C21S2WC Q,2266-S802C21S2WCQ Base Product Number: S802C21
Request a Quote Datasheet
Description
Win Source Part Number: 1233172-S802C21S2WCQ Category: Switches>Slide Switches Series: S Termination Style: Wire Leads Features: Black Actuator Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Standard Package: 72 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Snap on Cap Actuator Length: 5.08mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: CKC5011,*S802C21S2WC Q,2266-S802C21S2WCQ Base Product Number: S802C21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233172-S802C21S2WCQ
Switches - Slide Switches 1233172-S802C21S2WCQ
Win Source Part Number: 1233172-S802C21S2WCQ Category: Switches>Slide Switches Series: S Termination Style: Wire Leads Features: Black Actuator Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Standard Package: 72 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Snap on Cap Actuator Length: 5.08mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: CKC5011,*S802C21S2WC Q,2266-S802C21S2WCQ Base Product Number: S802C21

Win Source Part Number: 1233172-S802C21S2WCQ
Category: Switches>Slide Switches
Series: S
Termination Style: Wire Leads
Features: Black Actuator
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Standard Package: 72
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Snap on Cap
Actuator Length: 5.08mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: CKC5011,*S802C21S2WCQ,2266-S802C21S2WCQ
Base Product Number: S802C21

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
S802C21S2WCQ
Switches - Slide Switches S802C21S2WCQ
SWITCH SLIDE DPDT 15A 125V

SWITCH SLIDE DPDT 15A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
S802C21S2WCQ
Slide Switches S802C21S2WCQ
Slide Switches Switch Slide Dpdt 15A Wires Blk

Slide Switches Switch Slide Dpdt 15A Wires Blk

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233172-S802C21S2WCQ S802C21S2WCQ S802C21S2WCQ
Product Name Switches - Slide Switches Switches - Slide Switches Slide Switches
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Wire Leads
Operating Temp -22 to 149 F (-30 to 65 C)
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 429492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MS13ANA03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - MSSA211NG-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 149 F (-20 to 65 C)
View Details
2 suppliers