APEM Components, Inc. Switches - Slide Switches SLC12007

Description
Win Source Part Number: 1233196-SLC12007 Category: Switches>Slide Switches Series: SLC Termination Style: Solder Lug Contact Finish: Silver Package: Tube Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 500 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 7.00mm Switch Travel: 3.40mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233196-SLC12007 Category: Switches>Slide Switches Series: SLC Termination Style: Solder Lug Contact Finish: Silver Package: Tube Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 500 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 7.00mm Switch Travel: 3.40mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233196-SLC12007
Switches - Slide Switches 1233196-SLC12007
Win Source Part Number: 1233196-SLC12007 Category: Switches>Slide Switches Series: SLC Termination Style: Solder Lug Contact Finish: Silver Package: Tube Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 500 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 7.00mm Switch Travel: 3.40mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Product Status: Obsolete

Win Source Part Number: 1233196-SLC12007
Category: Switches>Slide Switches
Series: SLC
Termination Style: Solder Lug
Contact Finish: Silver
Package: Tube
Actuator Material: Thermoplastic
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 7.00mm
Switch Travel: 3.40mm
Electrical Life: 10,000 Cycles
Operating Force: 220gf
Mounting Type: Panel Mount
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: APEM Inc.
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SLC12007
Switches - Slide Switches SLC12007
SWITCH SLIDE SPDT 300MA 125V

SWITCH SLIDE SPDT 300MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
SLC12007
Slide Switches SLC12007
Slide Switches SLIDE SWITCH

Slide Switches SLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233196-SLC12007 SLC12007 SLC12007
Product Name Switches - Slide Switches Switches - Slide Switches Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - MSS2200G-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Slide Switches - 7347319P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 2300-MSN22ASW40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details