C&K Components Slide Switches S802C21S207MQ

Description
Slide Switch DPDT Panel Mount, Snap-In
Request a Quote Datasheet
Description
Slide Switch DPDT Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN11012-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN11012-ND
Slide Switches CKN11012-ND
Slide Switch DPDT Panel Mount, Snap-In

Slide Switch DPDT Panel Mount, Snap-In

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1233170-S802C21S207MQ
Switches - Slide Switches 1233170-S802C21S207MQ
Win Source Part Number: 1233170-S802C21S207M Q Category: Switches>Slide Switches Series: S Termination Style: Quick Connect - 0.110" (2.8mm) Features: On-Off Marking on Housing Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Standard Package: 72 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Snap on Cap Actuator Length: 5.08mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: -S802C21S207MQ,*S802 C21S207MQ,S802C21S20 7MQ,2266-S802C21S207 MQ,CKN11012 Base Product Number: S802C21

Win Source Part Number: 1233170-S802C21S207MQ
Category: Switches>Slide Switches
Series: S
Termination Style: Quick Connect - 0.110" (2.8mm)
Features: On-Off Marking on Housing
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Standard Package: 72
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Snap on Cap
Actuator Length: 5.08mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: -S802C21S207MQ,*S802C21S207MQ,S802C21S207MQ,2266-S802C21S207MQ,CKN11012
Base Product Number: S802C21

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
S802C21S207MQ
Switches - Slide Switches S802C21S207MQ
SWITCH SLIDE DPDT 15A 125V

SWITCH SLIDE DPDT 15A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
S802C21S207MQ
Slide Switches S802C21S207MQ
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN11012-ND 1233170-S802C21S207MQ S802C21S207MQ S802C21S207MQ
Product Name Slide Switches Switches - Slide Switches Switches - Slide Switches Slide Switches
Terminal Type Quick Connect/Blade
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 4-1825010-1 - TE Connectivity
Specs
Actuator Type Raised Handle
Terminal Type Surface Mount Technology; SMT, Gull Wing
Agency Approvals UL Listed
View Details
Slide Switches - 2300-SS22SDH2LC - New Yorker Electronics Co., Inc.
Specs
Features Illuminated Switch
View Details
3 suppliers