APEM Components, Inc. Switches - Slide Switches SLE1200

Description
Win Source Part Number: 1233193-SLE1200 Category: Switches>Slide Switches Series: SLE Termination Style: Solder Lug Contact Finish: Silver Package: Tube Contact Material: Brass Actuator Material: Polybutylene Terephthalate (PBT) Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 4.90mm Switch Travel: 3.90mm Electrical Life: 10,000 Cycles Operating Force: 350gf Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233193-SLE1200 Category: Switches>Slide Switches Series: SLE Termination Style: Solder Lug Contact Finish: Silver Package: Tube Contact Material: Brass Actuator Material: Polybutylene Terephthalate (PBT) Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 4.90mm Switch Travel: 3.90mm Electrical Life: 10,000 Cycles Operating Force: 350gf Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233193-SLE1200
Switches - Slide Switches 1233193-SLE1200
Win Source Part Number: 1233193-SLE1200 Category: Switches>Slide Switches Series: SLE Termination Style: Solder Lug Contact Finish: Silver Package: Tube Contact Material: Brass Actuator Material: Polybutylene Terephthalate (PBT) Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 4.90mm Switch Travel: 3.90mm Electrical Life: 10,000 Cycles Operating Force: 350gf Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Product Status: Obsolete

Win Source Part Number: 1233193-SLE1200
Category: Switches>Slide Switches
Series: SLE
Termination Style: Solder Lug
Contact Finish: Silver
Package: Tube
Contact Material: Brass
Actuator Material: Polybutylene Terephthalate (PBT)
Voltage Rating - AC: 125 V
Standard Package: 500
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 4.90mm
Switch Travel: 3.90mm
Electrical Life: 10,000 Cycles
Operating Force: 350gf
Mounting Type: Panel Mount
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: APEM Inc.
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SLE1200
Switches - Slide Switches SLE1200
SWITCH SLIDE SPDT 500MA 125V

SWITCH SLIDE SPDT 500MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
SLE1200
Slide Switches SLE1200
Slide Switches SPDT 0.5A 125V On-On

Slide Switches SPDT 0.5A 125V On-On

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233193-SLE1200 SLE1200 SLE1200
Product Name Switches - Slide Switches Switches - Slide Switches Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - MSS1200G-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Slide Switches - 7347277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Subminiature Slide - AS22BP - NKK Switches
Specs
Actuator Type Flush Handle
Terminal Type PC Pin
Current Rating 0.4000 amps
View Details
5 suppliers