C&K Components Switches - Slide Switches SK23D19MG4.8

Description
Win Source Part Number: 1233104-SK23D19MG4.8 Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 250 Circuit: DP3T Contact Timing: Not Specified Switch Function: On-On-On Actuator Type: Standard Actuator Length: 4.80mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0186,SK-23D19-MG 4.8,SK-23D19-MG4.8 Base Product Number: SK23D RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1233104-SK23D19MG4.8 Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 250 Circuit: DP3T Contact Timing: Not Specified Switch Function: On-On-On Actuator Type: Standard Actuator Length: 4.80mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0186,SK-23D19-MG 4.8,SK-23D19-MG4.8 Base Product Number: SK23D RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233104-SK23D19MG4.8
Switches - Slide Switches 1233104-SK23D19MG4.8
Win Source Part Number: 1233104-SK23D19MG4.8 Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 250 Circuit: DP3T Contact Timing: Not Specified Switch Function: On-On-On Actuator Type: Standard Actuator Length: 4.80mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0186,SK-23D19-MG 4.8,SK-23D19-MG4.8 Base Product Number: SK23D RoHS Status: Not applicable

Win Source Part Number: 1233104-SK23D19MG4.8
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - DC: 30 V
Standard Package: 250
Circuit: DP3T
Contact Timing: Not Specified
Switch Function: On-On-On
Actuator Type: Standard
Actuator Length: 4.80mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: HASK0186,SK-23D19-MG 4.8,SK-23D19-MG4.8
Base Product Number: SK23D
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
SK23D19MG4.8
Slide Switches SK23D19MG4.8
Slide Switches Miniature Slide Switch

Slide Switches Miniature Slide Switch

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SK23D19MG4.8
Switches - Slide Switches SK23D19MG4.8
SWITCH SLIDE

SWITCH SLIDE

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233104-SK23D19MG4.8 SK23D19MG4.8 SK23D19MG4.8
Product Name Switches - Slide Switches Slide Switches Switches - Slide Switches
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Ultra-Miniature SMT Slide - SS314MAH4 - NKK Switches
Specs
Terminal Type Gull Wing
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
6 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details