The Win Source Electronics part number 1233111-SK23E01G10 is a DP3T slide switch designed for through-hole mounting at a right angle. It features a standard actuator type with a length of 10.00mm and is rated for a maximum voltage of 30 VDC and a current rating of 300mA. The switch has a mechanical and electrical life of 10,000 cycles, ensuring durability in applications. It operates within a temperature range of -20°C to 70°C and has a silver contact finish. The product is packaged in bulk, with a standard package quantity of 110 units. This switch is suitable for various applications in consumer electronics and telecommunications.
Win Source Part Number: 1233111-SK23E01G10
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Voltage Rating - DC: 30 V
Standard Package: 110
Circuit: DP3T
Contact Timing: Not Specified
Switch Function: On-On-On
Actuator Type: Standard
Actuator Length: 10.00mm
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: SK-23E01-G10,HASK020
Base Product Number: SK23E
Slide Switches Miniature Slide Switch
| Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1233111-SK23E01G10 | SK23E01G10 | SK23E01G10 |
| Product Name | Switches - Slide Switches | Switches - Slide Switches | Slide Switches |
| Operating Temp | -4 to 158 F (-20 to 70 C) | ||
| Maintained Switch Function | ON / ON (Low / High) | ||
| Momentary Switch Function | Other Momentary Contact; On-On-On |