C&K Components Slide Switches SK22F03G6

Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SK22F03G6-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
SK22F03G6-ND
Slide Switches SK22F03G6-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1233031-SK22F03G6
Switches - Slide Switches 1233031-SK22F03G6
Win Source Part Number: 1233031-SK22F03G6 Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Voltage Rating - DC: 30 V Standard Package: 500 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 6.00mm Switch Travel: 3.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SK-22F03-G6,HASK0260 ,SK-22F03-G 6 Base Product Number: SK22F RoHS Status: Not applicable

Win Source Part Number: 1233031-SK22F03G6
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 6.00mm
Switch Travel: 3.00mm
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: SK-22F03-G6,HASK0260,SK-22F03-G 6
Base Product Number: SK22F
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
SK22F03G6
Slide Switches SK22F03G6
Slide Switches Miniature Slide Switch

Slide Switches Miniature Slide Switch

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SK22F03G6
Switches - Slide Switches SK22F03G6
SWITCH SLIDE

SWITCH SLIDE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number SK22F03G6-ND 1233031-SK22F03G6 SK22F03G6 SK22F03G6
Product Name Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contact Configuration Alcoswitch Te Connectivity - 23AC7270 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Current Rating 0.3000 amps
DC Voltage Rating 20 volts
View Details
Slide Switches - 698111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Insulated Wire
Pole & Throw Specifications Single Pole, Single Throw (SPST); SPST
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details