APEM Components, Inc. Slide Switches SLC22007

Description
Slide Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Slide Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SLC22007-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
SLC22007-ND
Slide Switches SLC22007-ND
Slide Switch DPDT Panel Mount

Slide Switch DPDT Panel Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1233197-SLC22007
Switches - Slide Switches 1233197-SLC22007
Win Source Part Number: 1233197-SLC22007 Category: Switches>Slide Switches Series: SLC Termination Style: Solder Lug Contact Finish: Silver Package: Tube Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 500 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 7.00mm Switch Travel: 3.40mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Product Status: Obsolete

Win Source Part Number: 1233197-SLC22007
Category: Switches>Slide Switches
Series: SLC
Termination Style: Solder Lug
Contact Finish: Silver
Package: Tube
Actuator Material: Thermoplastic
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 7.00mm
Switch Travel: 3.40mm
Electrical Life: 10,000 Cycles
Operating Force: 220gf
Mounting Type: Panel Mount
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: APEM Inc.
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SLC22007
Switches - Slide Switches SLC22007
SWITCH SLIDE DPDT 300MA 125V

SWITCH SLIDE DPDT 300MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
SLC22007
Slide Switches SLC22007
Slide Switches DPDT 0.3A 125V On-On

Slide Switches DPDT 0.3A 125V On-On

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number SLC22007-ND 1233197-SLC22007 SLC22007 SLC22007
Product Name Slide Switches Switches - Slide Switches Switches - Slide Switches Slide Switches
Terminal Type Solder Terminals Solder Terminals
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825032-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - 7347261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details