The SK-42H02-G8 is a 4PDT slide switch designed for through-hole mounting with a right-angle configuration. It features a non-shorting contact timing and operates with a voltage rating of 30 VDC. The switch has a travel distance of 4.00 mm and an actuator length of 8.00 mm, made from polyoxymethylene (POM). It has a current rating of 300 mA and an operating force of 250 gf. The electrical and mechanical life of the switch is rated at 10,000 cycles. It operates effectively within a temperature range of -20°C to 70°C. The switch is RoHS compliant and comes in bulk packaging.
Win Source Part Number: 1233132-SK42H02G8
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - DC: 30 V
Standard Package: 110
Circuit: 4PDT
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 8.00mm
Switch Travel: 4.00mm
Electrical Life: 10,000 Cycles
Operating Force: 250gf
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: SK-42H02-G8,HASK0238
Base Product Number: SK42H
RoHS Status: Not applicable
Slide Switches Miniature Slide Switch
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1233132-SK42H02G8 | SK42H02G8 | SK42H02G8 |
| Product Name | Switches - Slide Switches | Slide Switches | Switches - Slide Switches |
| Operating Temp | -4 to 158 F (-20 to 70 C) | ||
| Maintained Switch Function | ON / ON (Low / High) | ||
| Momentary Switch Function | Other Momentary Contact; On-On |