C&K Components Slide Switches S701C21S2WCQ

Description
Slide Switch SPST Panel Mount, Snap-In
Request a Quote Datasheet
Description
Slide Switch SPST Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN11913-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN11913-ND
Slide Switches CKN11913-ND
Slide Switch SPST Panel Mount, Snap-In

Slide Switch SPST Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
S701C21S2WCQ
Switches - Slide Switches S701C21S2WCQ
SWITCH SLIDE SPST 15A 125V

SWITCH SLIDE SPST 15A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
S701C21S2WCQ
Slide Switches S701C21S2WCQ
Slide Switches SPST SNAPIN WIRE LDS

Slide Switches SPST SNAPIN WIRE LDS

Buy Now Datasheet
Slide Switch, Spdt, 15A, 125V, Panel; Contact Configuration C&k Components - 35AH7132 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 15A, 125V, Panel; Contact Configuration C&k Components
35AH7132
Slide Switch, Spdt, 15A, 125V, Panel; Contact Configuration C&k Components 35AH7132
SLIDE SWITCH, SPDT, 15A, 125V, PANEL; Contact Configuration:SPST; Switch Operation:On-Off; Switch Mounting:Panel Mount; Product Range:S Series; Contact Current Max:15A; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 15A, 125V, PANEL; Contact Configuration:SPST; Switch Operation:On-Off; Switch Mounting:Panel Mount; Product Range:S Series; Contact Current Max:15A; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN11913-ND S701C21S2WCQ S701C21S2WCQ 35AH7132
Product Name Slide Switches Switches - Slide Switches Slide Switches Slide Switch, Spdt, 15A, 125V, Panel; Contact Configuration C&k Components
Terminal Type Wire Leads Wire Leads Panel Mount
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Contact Configuration Te Connectivity - 32AC1623 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.3000 amps
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details