C&K Components Switches - Slide Switches SK23F28G6S

Description
Win Source Part Number: 1233084-SK23F28G6S Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 130 Circuit: DP3T Contact Timing: Shorting (MBB) Switch Function: On-On-On Actuator Type: Standard Actuator Length: 6.00mm Switch Travel: 3.00mm Electrical Life: 10,000 Cycles Operating Force: 150/200gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SK-23F28-G6S,SK-23F2 8-G 6 S,HASK0206 Base Product Number: SK23F RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1233084-SK23F28G6S Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 130 Circuit: DP3T Contact Timing: Shorting (MBB) Switch Function: On-On-On Actuator Type: Standard Actuator Length: 6.00mm Switch Travel: 3.00mm Electrical Life: 10,000 Cycles Operating Force: 150/200gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SK-23F28-G6S,SK-23F2 8-G 6 S,HASK0206 Base Product Number: SK23F RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233084-SK23F28G6S
Switches - Slide Switches 1233084-SK23F28G6S
Win Source Part Number: 1233084-SK23F28G6S Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 130 Circuit: DP3T Contact Timing: Shorting (MBB) Switch Function: On-On-On Actuator Type: Standard Actuator Length: 6.00mm Switch Travel: 3.00mm Electrical Life: 10,000 Cycles Operating Force: 150/200gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: SK-23F28-G6S,SK-23F2 8-G 6 S,HASK0206 Base Product Number: SK23F RoHS Status: Not applicable

Win Source Part Number: 1233084-SK23F28G6S
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - DC: 30 V
Standard Package: 130
Circuit: DP3T
Contact Timing: Shorting (MBB)
Switch Function: On-On-On
Actuator Type: Standard
Actuator Length: 6.00mm
Switch Travel: 3.00mm
Electrical Life: 10,000 Cycles
Operating Force: 150/200gf
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: SK-23F28-G6S,SK-23F28-G 6 S,HASK0206
Base Product Number: SK23F
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
SK23F28G6S
Slide Switches SK23F28G6S
Slide Switches Miniature Slide Switch

Slide Switches Miniature Slide Switch

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SK23F28G6S
Switches - Slide Switches SK23F28G6S
SWITCH SLIDE

SWITCH SLIDE

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233084-SK23F28G6S SK23F28G6S SK23F28G6S
Product Name Switches - Slide Switches Slide Switches Switches - Slide Switches
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Specs
Operating Temp 14 to 185 F (-10 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 2300-MSN22BFG01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switches - 7347286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details